Acer Veriton M480G-SD7500C, 2,93 GHz, Intel® Core™2 Duo, 3 GB, 320 GB, DVD-RW, Windows 7 Professional
Acer Veriton M480G-SD7500C. Processor frequency: 2,93 GHz, Processor type: Intel® Core™2 Duo, Processor: E7500. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM, Memory speed: 800 MHz. Total storage capacity: 320 GB, Optical drives: DVD-RW. Discrete graphics card model: Intel® GMA X4500. Operating system software: Windows 7 Professional. Power supply: 300 W. Form factor: Mini Tower. Product type: PC. Product colour: Black