Acer logo

Acer TravelMate P2 P2510-G2-M-56LZ Intel® Core™ i5 i5-8250U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32323
Info modified on:
02 Feb 2025, 23:09:59
Short summary description Acer TravelMate P2 P2510-G2-M-56LZ Intel® Core™ i5 i5-8250U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Acer TravelMate P2 P2510-G2-M-56LZ, Intel® Core™ i5, 1,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description Acer TravelMate P2 P2510-G2-M-56LZ Intel® Core™ i5 i5-8250U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Acer TravelMate P2 P2510-G2-M-56LZ. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-8250U, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620. Operating system software: Windows 10 Pro. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.