Acer logo

Acer TravelMate P4 P449-G2-M-5227 Intel® Core™ i5 i5-7200U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104323
Info modified on:
23 Jan 2025, 18:50:44
Short summary description Acer TravelMate P4 P449-G2-M-5227 Intel® Core™ i5 i5-7200U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Acer TravelMate P4 P449-G2-M-5227, Intel® Core™ i5, 2,5 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 1,26 TB

Long summary description Acer TravelMate P4 P449-G2-M-5227 Intel® Core™ i5 i5-7200U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Acer TravelMate P4 P449-G2-M-5227. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-7200U, Processor frequency: 2,5 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system software: Windows 10 Pro. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.