Acer logo

Acer Aspire 5560-83524G50Mnkk AMD A8 A8-3520M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51273
Info modified on:
25 Jan 2025, 22:23:48
Short summary description Acer Aspire 5560-83524G50Mnkk AMD A8 A8-3520M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:

Acer Aspire 5560-83524G50Mnkk, AMD A8, 1,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire 5560-83524G50Mnkk AMD A8 A8-3520M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:

Acer Aspire 5560-83524G50Mnkk. Form factor: Clamshell. Processor type: AMD A8, Processor: A8-3520M, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drives: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 6620G. Operating system software: Windows 7 Home Premium. Product colour: Black. Weight: 2,6 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.