Acer logo

Acer Aspire E E5-573-56RP Intel® Core™ i5 i5-5200U Laptop 39,6 cm (15.6") HD 12 GB DDR3L-SDRAM 2 TB HDD Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28250
Info modified on:
25 Jan 2025, 22:16:19
Short summary description Acer Aspire E E5-573-56RP Intel® Core™ i5 i5-5200U Laptop 39,6 cm (15.6") HD 12 GB DDR3L-SDRAM 2 TB HDD Windows 10 Home Grey:

Acer Aspire E E5-573-56RP, Intel® Core™ i5, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 12 GB, 2 TB

Long summary description Acer Aspire E E5-573-56RP Intel® Core™ i5 i5-5200U Laptop 39,6 cm (15.6") HD 12 GB DDR3L-SDRAM 2 TB HDD Windows 10 Home Grey:

Acer Aspire E E5-573-56RP. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-5200U, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system software: Windows 10 Home. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.