Acer Aspire V Nitro VN7-591G-590D, Intel® Core™ i5, 2,9 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 628 GB
Acer Aspire V Nitro VN7-591G-590D. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-4210H, Processor frequency: 2,9 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 628 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4600. Operating system software: Windows 8.1. Product colour: Black