Acer logo

Acer Aspire E1-530-21174G50MN Intel® Pentium® 2117U Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88305
Info modified on:
22 Jan 2025, 05:42:35
Short summary description Acer Aspire E1-530-21174G50MN Intel® Pentium® 2117U Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Grey:

Acer Aspire E1-530-21174G50MN, Intel® Pentium®, 1,8 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire E1-530-21174G50MN Intel® Pentium® 2117U Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Grey:

Acer Aspire E1-530-21174G50MN. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Pentium®, Processor: 2117U, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Product colour: Grey. Weight: 2,35 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.