Acer logo

Acer Aspire 3 A315-57G-375Y Intel® Core™ i3 i3-1005G1 Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce MX330 Wi-Fi 5 (802.11ac) Endless OS Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60361
Info modified on:
22 Jan 2025, 06:01:49
Short summary description Acer Aspire 3 A315-57G-375Y Intel® Core™ i3 i3-1005G1 Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce MX330 Wi-Fi 5 (802.11ac) Endless OS Black:

Acer Aspire 3 A315-57G-375Y, Intel® Core™ i3, 1,2 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description Acer Aspire 3 A315-57G-375Y Intel® Core™ i3 i3-1005G1 Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce MX330 Wi-Fi 5 (802.11ac) Endless OS Black:

Acer Aspire 3 A315-57G-375Y. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i3, Processor: i3-1005G1, Processor frequency: 1,2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system software: Endless OS. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.