Intel Celeron N4100 Processor 4MB Cache, up to 2.40 GHz, 15.6" 1920 x 1080, 4GB DDR4 SDRAM, 1TB HDD SATA, Gigabit LAN, WiFi, Windows 10 Home
Highlighting Form and Function
A stunningly slim body and impressive tactile finish accentuate real-world design features.
Fundamentally Impressive Tech
Built to keep you active, engaged, and on the move, the Aspire 3 has the technology to suit your way of life.
Pleasing to the Senses
The delicate horizontal hair-line brush pattern delivers a beautifully inviting tactile finish.
Touch Precision
The Precision Touchpad is more responsive than traditional touchpads helping you work more effectively.
Plenty of Space
With 1TB1 of hard drive space, you can easily store and share your important projects and data.
The Power of Wireless
Maintain a strong, consistent wireless signal with the strategically placed 802.11ac wireless antenna.
Relax Your Eyes
Filter out eye-straining blue light and work longer in comfort.
Vibrant Images
Crisp, true-to-life colors come alive in Full HD1 1080p resolution.
Acer Aspire 3 A315-32-C3KK, Intel® Celeron®, 1,1 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB
Acer Aspire 3 A315-32-C3KK. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Celeron®, Processor: N4100, Processor frequency: 1,1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 600. Operating system software: Windows 10 Home. Product colour: Red