Acer Aspire ES1-572-3270, Intel® Core™ i3, 2 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB
Acer Aspire ES1-572-3270. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i3, Processor: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system software: Windows 10 Home. Product colour: Black