Acer Aspire E E5-575G-33XM, Intel® Core™ i3, 2,3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB
Acer Aspire E E5-575G-33XM. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i3, Processor: i3-6100U, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drives: DVD-RW. Operating system software: Linux Linpus. Product colour: Black, Red