Acer Aspire F 15 F5-572G-595M, Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6"), 8 GB, 1 TB, Windows 10 Home
Acer Aspire F 15 F5-572G-595M. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drives: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 520, Discrete graphics card model: NVIDIA® GeForce® 920M. Operating system software: Windows 10 Home. Product colour: Black