Acer logo

Acer Aspire V Nitro VN7-592G-79U3 Intel® Core™ i7 i7-6700HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43342
Info modified on:
29 Jan 2025, 19:17:43
Short summary description Acer Aspire V Nitro VN7-592G-79U3 Intel® Core™ i7 i7-6700HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Black:

Acer Aspire V Nitro VN7-592G-79U3, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Acer Aspire V Nitro VN7-592G-79U3 Intel® Core™ i7 i7-6700HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Black:

Acer Aspire V Nitro VN7-592G-79U3. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-6700HQ, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system software: Windows 10 Home. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.