Acer Aspire ES1-522-223C, AMD E, 1,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB
Acer Aspire ES1-522-223C. Product type: Laptop, Form factor: Clamshell. Processor type: AMD E, Processor: E1-7010, Processor frequency: 1,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R2. Operating system software: Windows 10 Home. Product colour: Black