Acer Extensa 2510, Intel® Pentium®, 1,7 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
Acer Extensa 2510. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Pentium®, Processor: 3556U, Processor frequency: 1,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drives: DVD±RW. Operating system software: Windows 8.1. Product colour: Black