Acer logo

Acer TravelMate P2 16 TMP216-51-G2-TCO-53UX Intel® Core™ i5 i5-1334U Laptop 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1552
Info modified on:
29 Apr 2025, 16:38:58
Short summary description Acer TravelMate P2 16 TMP216-51-G2-TCO-53UX Intel® Core™ i5 i5-1334U Laptop 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:

Acer TravelMate P2 16 TMP216-51-G2-TCO-53UX, Intel® Core™ i5, 1,3 GHz, 40,6 cm (16"), 1920 x 1200 pixels, 16 GB, 512 GB

Long summary description Acer TravelMate P2 16 TMP216-51-G2-TCO-53UX Intel® Core™ i5 i5-1334U Laptop 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:

Acer TravelMate P2 16 TMP216-51-G2-TCO-53UX. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-1334U, Processor frequency: 1,3 GHz. Display diagonal: 40,6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system software: Windows 11 Pro. Product colour: Grey

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.