Acer Aspire 5 A515-45G-R1RZ, AMD Ryzen™ 5, 2,1 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1 TB
Acer Aspire 5 A515-45G-R1RZ. Product type: Laptop, Form factor: Clamshell. Processor type: AMD Ryzen™ 5, Processor: 5500U, Processor frequency: 2,1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system software: Windows 10 Home. Product colour: Silver