Acer logo

Acer Aspire 5 A514-54-3291 Intel® Core™ i3 i3-1115G4 Laptop 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1599
Info modified on:
01 Feb 2025, 04:56:40
Short summary description Acer Aspire 5 A514-54-3291 Intel® Core™ i3 i3-1115G4 Laptop 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:

Acer Aspire 5 A514-54-3291, Intel® Core™ i3, 35,6 cm (14"), 1920 x 1080 pixels, 4 GB, 512 GB, Windows 11 Home

Long summary description Acer Aspire 5 A514-54-3291 Intel® Core™ i3 i3-1115G4 Laptop 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:

Acer Aspire 5 A514-54-3291. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i3, Processor: i3-1115G4. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system software: Windows 11 Home. Product colour: Silver. Weight: 1,45 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.