Acer Aspire One D270-26Crr, Intel Atom®, 1,6 GHz, 25,6 cm (10.1"), 1024 x 600 pixels, 2 GB, 320 GB
Acer Aspire One D270-26Crr. Product type: Netbook. Processor type: Intel Atom®, Processor: N2600, Processor frequency: 1,6 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Operating system software: Linux. Product colour: Red. Weight: 1,3 kg