Acer Nitro 5 AN515-58-941L, Intel® Core™ i9, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1 TB, Windows 11 Home
Acer Nitro 5 AN515-58-941L. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i9, Processor: i9-12900H. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4060. Operating system software: Windows 11 Home. Product colour: Black