Acer logo

Acer Extensa 5230E-902G25MN Intel® Celeron® 900 39,1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Linux

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37339
Info modified on:
27 Jan 2025, 08:19:06
Short summary description Acer Extensa 5230E-902G25MN Intel® Celeron® 900 39,1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Linux:

Acer Extensa 5230E-902G25MN, Intel® Celeron®, 2,2 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 250 GB

Long summary description Acer Extensa 5230E-902G25MN Intel® Celeron® 900 39,1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Linux:

Acer Extensa 5230E-902G25MN. Processor type: Intel® Celeron®, Processor: 900, Processor frequency: 2,2 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drives: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500M. Operating system software: Linux. Weight: 2,88 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.