Acer Extensa 5220-051G08Mi, Intel® Celeron® M, 1,73 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 1 GB, 80 GB
Acer Extensa 5220-051G08Mi. Processor type: Intel® Celeron® M, Processor frequency: 1,73 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drives: DVD±RW. Discrete graphics card model: Intel® GMA X3100. Operating system software: Windows XP Professional. Weight: 2,88 kg