Acer Aspire 8930G-864G64Bn, Intel® Core™2 Duo, 2,4 GHz, 46,7 cm (18.4"), 1920 x 1080 pixels, 4 GB, 640 GB
Acer Aspire 8930G-864G64Bn. Processor type: Intel® Core™2 Duo, Processor: P8600, Processor frequency: 2,4 GHz. Display diagonal: 46,7 cm (18.4"), Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB. Discrete graphics card model: NVIDIA GeForce 9700M GT. Operating system software: Windows Vista Home Premium. Weight: 4,1 kg