Acer Aspire 4930G-843G25Mn, Intel® Core™2 Duo, 2,2 GHz, 35,8 cm (14.1"), 1280 x 800 pixels, 3 GB, 250 GB
Acer Aspire 4930G-843G25Mn. Processor type: Intel® Core™2 Duo, Processor frequency: 2,2 GHz. Display diagonal: 35,8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: NVIDIA® GeForce® 9300M GS. Operating system software: Windows Vista Home Premium. Weight: 2,4 kg