Acer Aspire One D255E-13Dkk, Intel Atom®, 1,66 GHz, 25,6 cm (10.1"), 1024 x 600 pixels, 1 GB, 250 GB
Acer Aspire One D255E-13Dkk. Product type: Netbook. Processor type: Intel Atom®, Processor: N455, Processor frequency: 1,66 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Operating system software: Windows 7 Starter. Product colour: Black. Weight: 1,22 kg