Acer logo

Acer Liquid Z205 10,2 cm (4") Single SIM Android 4.4 0,5 GB 4 GB Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95206
Info modified on:
07 Aug 2020, 17:48:55
Short summary description Acer Liquid Z205 10,2 cm (4") Single SIM Android 4.4 0,5 GB 4 GB Black:

Acer Liquid Z205, 10,2 cm (4"), 0,5 GB, 4 GB, 2 MP, Android 4.4, Black

Long summary description Acer Liquid Z205 10,2 cm (4") Single SIM Android 4.4 0,5 GB 4 GB Black:

Acer Liquid Z205. Display diagonal: 10,2 cm (4"), Display resolution: 480 x 800 pixels. Processor frequency: 1 GHz, Processor type: MediaTek, Processor: MT6572M. RAM capacity: 0,5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system software: Android 4.4. Product colour: Black. Weight: 130 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.