Acer X1111, 2700 ANSI lumens, DLP, SVGA (800x600), 10000:1, 736,6 - 7620 mm (29 - 300"), 1,2 - 11,3 m
Acer X1111. Projector brightness: 2700 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focal length range: 21 - 23 mm, Aperture range (F-F): 2,56 - 2,8, Zoom ratio: 1.1:1. Analog signal format system: NTSC, PAL B, PAL D, PAL G, PAL H, PAL I, PAL M, PAL N, SECAM B, SECAM D, SECAM G, SECAM K, SECAM.... Serial interface type: RS-232