Acer logo

Acer B223W computer monitor 55,9 cm (22") 1680 x 1050 pixels Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65348
Info modified on:
30 Dec 2024, 17:23:42
Short summary description Acer B223W computer monitor 55,9 cm (22") 1680 x 1050 pixels Grey:

Acer B223W, 55,9 cm (22"), 1680 x 1050 pixels, 5 ms, Grey

Long summary description Acer B223W computer monitor 55,9 cm (22") 1680 x 1050 pixels Grey:

Acer B223W. Display diagonal: 55,9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.