Acer Veriton N N4640G, 2,2 GHz, Intel® Core™ i5, i5-6400T, 8 GB, 256 GB, Windows 10 Pro
Acer Veriton N N4640G. Processor frequency: 2,2 GHz, Processor type: Intel® Core™ i5, Processor: i5-6400T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Wi-Fi. Operating system software: Windows 10 Pro, Operating system architecture: 64-bit. Form factor: Mini PC. Product type: Mini PC. Product colour: Black