Acer logo

Acer Veriton X2631G Intel® Celeron® G G1820 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49110
Info modified on:
10 Aug 2024, 07:59:19
Short summary description Acer Veriton X2631G Intel® Celeron® G G1820 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:

Acer Veriton X2631G, 2,7 GHz, Intel® Celeron® G, 4 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description Acer Veriton X2631G Intel® Celeron® G G1820 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:

Acer Veriton X2631G. Processor frequency: 2,7 GHz, Processor type: Intel® Celeron® G, Processor: G1820. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drives: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system software: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 220 W. Form factor: SFF. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.