Acer logo

Acer Revo RL80-005 Intel® Core™ i3 i3-2377M 4 GB DDR3-SDRAM 500 GB HDD Linpus Linux Nettop Mini PC Beige

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27194
Info modified on:
14 Mar 2024, 18:59:41
Short summary description Acer Revo RL80-005 Intel® Core™ i3 i3-2377M 4 GB DDR3-SDRAM 500 GB HDD Linpus Linux Nettop Mini PC Beige:

Acer Revo RL80-005, 1,5 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD±RW, Linpus Linux

Long summary description Acer Revo RL80-005 Intel® Core™ i3 i3-2377M 4 GB DDR3-SDRAM 500 GB HDD Linpus Linux Nettop Mini PC Beige:

Acer Revo RL80-005. Processor frequency: 1,5 GHz, Processor type: Intel® Core™ i3, Processor: i3-2377M. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated, Optical drives: DVD±RW. Wi-Fi. Operating system software: Linpus Linux. Power supply: 65 W. Form factor: Nettop. Product type: Mini PC. Product colour: Beige

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.