Acer logo

Acer Aspire XC-895 Intel® Core™ i3 i3-10100 8 GB DDR4-SDRAM 128 GB SSD Endless OS Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26226
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Acer Aspire XC-895 Intel® Core™ i3 i3-10100 8 GB DDR4-SDRAM 128 GB SSD Endless OS Desktop PC Black:

Acer Aspire XC-895, 3,6 GHz, Intel® Core™ i3, i3-10100, 8 GB, 128 GB, Endless OS

Long summary description Acer Aspire XC-895 Intel® Core™ i3 i3-10100 8 GB DDR4-SDRAM 128 GB SSD Endless OS Desktop PC Black:

Acer Aspire XC-895. Processor frequency: 3,6 GHz, Processor type: Intel® Core™ i3, Processor: i3-10100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system software: Endless OS. Power supply: 180 W. Form factor: Desktop. Product type: PC. Weight: 2,3 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.