Acer logo

Acer Aspire TC-330-UR11 AMD A9 A9-9420 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73830
Info modified on:
10 Aug 2024, 08:05:36
Short summary description Acer Aspire TC-330-UR11 AMD A9 A9-9420 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black:

Acer Aspire TC-330-UR11, 3 GHz, AMD A9, A9-9420, 8 GB, 1 TB, Windows 10 Home

Long summary description Acer Aspire TC-330-UR11 AMD A9 A9-9420 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black:

Acer Aspire TC-330-UR11. Processor frequency: 3 GHz, Processor type: AMD A9, Processor: A9-9420. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated. On-board graphics card model: AMD Radeon R5. Wi-Fi. Operating system software: Windows 10 Home. Power supply: 300 W. Form factor: Desktop. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.