Acer Revo RN66-UR12, 2,2 GHz, Intel® Core™ i5, i5-5200U, 8 GB, 1 TB, FreeDOS
Acer Revo RN66-UR12. Processor frequency: 2,2 GHz, Processor type: Intel® Core™ i5, Processor: i5-5200U. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 5500. Wi-Fi. Operating system software: FreeDOS. Power supply: 45 W. Form factor: Mini PC. Product type: Mini PC. Product colour: Grey, White