Acer Predator G6-710, 4 GHz, Intel® Core™ i7, 8 GB, 1,26 TB, DVD±RW, Windows 10 Home
Acer Predator G6-710. Processor frequency: 4 GHz, Processor type: Intel® Core™ i7, Processor: i7-6700K. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory speed: 2133 MHz. Total storage capacity: 1,26 TB, Storage media: HDD+SSD, Optical drives: DVD±RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 980. Operating system software: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 730 W. Product type: PC