Acer logo

Acer Aspire 7600U Intel® Core™ i7 i7-3630QM 68,6 cm (27") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 500 GB HDD Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38274
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire 7600U Intel® Core™ i7 i7-3630QM 68,6 cm (27") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

Acer Aspire 7600U, 68,6 cm (27"), Full HD, Intel® Core™ i7, 8 GB, 500 GB, Windows 8

Long summary description Acer Aspire 7600U Intel® Core™ i7 i7-3630QM 68,6 cm (27") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

Acer Aspire 7600U. Product type: All-in-One PC. Display diagonal: 68,6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor type: Intel® Core™ i7, Processor frequency: 2,4 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drives: Blu-Ray DVD Combo. Operating system software: Windows 8. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.