ABYSM logo

ABYSM Snow III Processor Cooler 10 cm Black, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25464
Info modified on:
28 Jan 2022, 11:47:23
Short summary description ABYSM Snow III Processor Cooler 10 cm Black, White:

ABYSM Snow III, Cooler, 10 cm, 1200 RPM, 2100 RPM, Black, White

Long summary description ABYSM Snow III Processor Cooler 10 cm Black, White:

ABYSM Snow III. Type: Cooler, Fan diameter: 10 cm, Rotational speed (min): 1200 RPM, Rotational speed (max): 2100 RPM, Maximum air pressure: 4,1 mmH2O, Bearing type: Hydraulic. Voltage: 12 V. Width: 110 mm, Depth: 81 mm, Height: 148,5 mm. Product colour: Black, White

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.