Zyxel logo

Zyxel MWR102 wireless router Fast Ethernet Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44394
Info modified on:
27 Sept 2022, 09:28:31
Short summary description Zyxel MWR102 wireless router Fast Ethernet Black:

Zyxel MWR102, Wi-Fi 4 (802.11n), Ethernet LAN connection, Black

Long summary description Zyxel MWR102 wireless router Fast Ethernet Black:

Zyxel MWR102. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 150 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WEP, WPA-PSK, WPA2-PSK. Product colour: Black. Antenna design: Internal

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.