Zyxel logo

Zyxel ES1100-16P network switch Unmanaged Power over Ethernet (PoE) Support Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124349
Info modified on:
18 Mar 2024, 14:26:38
Short summary description Zyxel ES1100-16P network switch Unmanaged Power over Ethernet (PoE) Support Black:

Zyxel ES1100-16P, Unmanaged, Power over Ethernet (PoE) Support

Long summary description Zyxel ES1100-16P network switch Unmanaged Power over Ethernet (PoE) Support Black:

Zyxel ES1100-16P. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 16. MAC address table: 8000 entries, Switching capacity: 3.2 Gbit/s. Network standard: IEEE 802.1p, IEEE 802.3, IEEE 802.3af, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack. Power over Ethernet (PoE) Support

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.