Zyxel logo

Zyxel AMG1312-T10B wireless router Fast Ethernet Black

Brand:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155814
Info modified on:
14 Mar 2024, 19:45:03
Short summary description Zyxel AMG1312-T10B wireless router Fast Ethernet Black:

Zyxel AMG1312-T10B, Wi-Fi 4 (802.11n), Ethernet LAN connection, 3G, ADSL, Black

Long summary description Zyxel AMG1312-T10B wireless router Fast Ethernet Black:

Zyxel AMG1312-T10B. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11a, 802.11b, 802.11g. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: WEP, WPA, WPA2. Product colour: Black. Certification: EMI: CE, FCC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.