Yealink BT40, Wireless, USB, Bluetooth, 3 Mbit/s, Black
Yealink BT40. Connectivity technology: Wireless, Host interface: USB, Interface: Bluetooth. Maximum data transfer rate: 3 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). USB powered. Product colour: Black