Yealink logo

Yealink SIP-T48U IP phone Grey LED Wi-Fi

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
195405
Info modified on:
24 Apr 2024, 12:41:34
Short summary description Yealink SIP-T48U IP phone Grey LED Wi-Fi:

Yealink SIP-T48U, IP Phone, Grey, Wired handset, 1000 entries, LED, 17.8 cm (7")

Long summary description Yealink SIP-T48U IP phone Grey LED Wi-Fi:

Yealink SIP-T48U. Product type: IP Phone, Product colour: Grey, Handset type: Wired handset. Phonebook capacity: 1000 entries. Display: LED, Display diagonal: 17.8 cm (7"), Display resolution: 800 x 480 pixels. Voice codecs: AGC, AJB, AMR-WB, CNG, G.711, G.722, G.723.1, G.726, G.729ab, VAD, iLBC. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Security algorithms: AES, HTTPS, SRTP, TLS

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.