WMF logo

WMF Comfort Line 0729206040 Round Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25370
Info modified on:
07 Jun 2024, 17:46:21
Short summary description WMF Comfort Line 0729206040 Round Stainless steel:

WMF Comfort Line 0729206040, Round, Stainless steel, Stainless steel, Ceramic, Gas, Halogen, Induction, 180 °C, China

Long summary description WMF Comfort Line 0729206040 Round Stainless steel:

WMF Comfort Line 0729206040. Shape: Round, Product colour: Stainless steel, Material: Stainless steel. Diameter: 20 cm. Package width: 293 mm, Package depth: 145 mm, Package height: 235 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.