Whirlpool logo

Whirlpool WSG5588 A+B side-by-side refrigerator Freestanding 505 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97958
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Whirlpool WSG5588 A+B side-by-side refrigerator Freestanding 505 L Stainless steel:

Whirlpool WSG5588 A+B, Freestanding, American door, Stainless steel, Door-on-door, LCD, Tempered glass

Long summary description Whirlpool WSG5588 A+B side-by-side refrigerator Freestanding 505 L Stainless steel:

Whirlpool WSG5588 A+B. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 505 L, Climate class: T, Noise level: 45 dB. Fridge net capacity: 325 L, Fridge gross capacity: 340 L. Freezer net capacity: 180 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Cord length: 2.45 m

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.