Whirlpool WBV 36992 NFC IX, 12 kg/24h, Fresh zone compartment, Stainless steel
Whirlpool WBV 36992 NFC IX. Door hinge: Right. Fridge net capacity: 247 L, Fridge interior light, Fridge number of shelves: 4, Number of vegetable drawers: 1. Freezer net capacity: 87 L, Freezing capacity: 12 kg/24h. Fresh zone compartment. Annual energy consumption: 252 kWh. Product colour: Stainless steel