Whirlpool logo

Whirlpool T TNF 9322 OX Freestanding 456 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176443
Info modified on:
28 Jan 2025, 11:56:26
Short summary description Whirlpool T TNF 9322 OX Freestanding 456 L Stainless steel:

Whirlpool T TNF 9322 OX, 456 L, No Frost (fridge), SN-T, 5 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Whirlpool T TNF 9322 OX Freestanding 456 L Stainless steel:

Whirlpool T TNF 9322 OX. Total net capacity: 456 L. Door hinge: Right, Display type: LCD. Climate class: SN-T, Noise level: 41 dB. Fridge net capacity: 355 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 101 L, Freezing capacity: 5 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 306 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.