Whirlpool logo

Whirlpool OAKZ9 156 P IX 3650 W Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39672
Info modified on:
29 Nov 2024, 15:42:45
Short summary description Whirlpool OAKZ9 156 P IX 3650 W Stainless steel:

Whirlpool OAKZ9 156 P IX, Medium, Electric, 3650 W, 73 L, Pyrolytic, Built-in

Long summary description Whirlpool OAKZ9 156 P IX 3650 W Stainless steel:

Whirlpool OAKZ9 156 P IX. Oven size: Medium, Oven type: Electric, Total oven power: 3650 W. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Rotary. Timer type: Digital, Timer modes: Cooking time, End cooking time. Energy consumption (conventional): 0.91 kWh, Energy consumption (forced convection): 0.82 kWh, AC input voltage: 220-240 V. Lamps quantity: 1 lamp(s), Illumination location: Rear

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.