Whirlpool logo

Whirlpool JT 379 SL microwave Silver Combination microwave Countertop 31 L 1000 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88790
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Whirlpool JT 379 SL microwave Silver Combination microwave Countertop 31 L 1000 W:

Whirlpool JT 379 SL, Countertop, Combination microwave, 31 L, 1000 W, Built-in display, LCD

Long summary description Whirlpool JT 379 SL microwave Silver Combination microwave Countertop 31 L 1000 W:

Whirlpool JT 379 SL. Appliance placement: Countertop, Product type: Combination microwave, Interior capacity: 31 L, Microwave power: 1000 W, Built-in display, Display type: LCD, Control type: Buttons, Rotary, Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.