Whirlpool logo

Whirlpool AZB 8670 tumble dryer Freestanding Front-load 8 kg B White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142846
Info modified on:
17 Oct 2024, 14:58:10
Short summary description Whirlpool AZB 8670 tumble dryer Freestanding Front-load 8 kg B White:

Whirlpool AZB 8670, Freestanding, Front-load, Condensation, White, Buttons, Rotary, Right

Long summary description Whirlpool AZB 8670 tumble dryer Freestanding Front-load 8 kg B White:

Whirlpool AZB 8670. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 8 kg, Drying programs: Mix, Timed, Quick, Freshen-up, Delicate/silk. Energy efficiency class: B, Annual energy consumption: 273 kWh, Connected load: 2300 W. Depth: 560 mm, Width: 600 mm, Height: 850 mm. Package width: 640 mm, Package depth: 600 mm, Package height: 880 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.