Whirlpool logo

Whirlpool AZB 6000 washing machine Front-load 6 kg White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88276
Info modified on:
06 Dec 2021, 12:35:44
Short summary description Whirlpool AZB 6000 washing machine Front-load 6 kg White:

Whirlpool AZB 6000, Front-load, 6 kg, A, White

Long summary description Whirlpool AZB 6000 washing machine Front-load 6 kg White:

Whirlpool AZB 6000. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: A. Product colour: White. Width: 600 mm, Depth: 620 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.